CSA - CAN/CSA-ISO/IEC 14443-3C:13
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision AMENDMENT 3: Alternating between PICC and PCD functionalities, and PICC supporting both types
inactive
| Organization: | CSA |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
Document History
January 1, 2021
Cards and security devices for personal identification — Contactless proximity objects — Part 3: Initialization and anticollision AMENDMENT 2: Enhancements for harmonization
A description is not available for this item.
January 1, 2019
Cards and security devices for personal identification - Contactless proximity objects - Part 3: Initialization and anticollision
This document describes the following:
— polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD);
— the byte format, the frames and timing used during...
January 1, 2018
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes the following:
— polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD);
— the byte format, the frames and...
January 1, 2015
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision AMENDMENT 6: Bit rates of 3fc/4, fc, 3fc/2 and 2fc from PCD to PICC
Foreword
ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
CAN/CSA-ISO/IEC 14443-3C:13
January 1, 2015
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision AMENDMENT 3: Alternating between PICC and PCD functionalities, and PICC supporting both types
A description is not available for this item.
January 1, 2015
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision AMENDMENT 3: Alternating between PICC and PCD functionalities, and PICC supporting both types
Foreword
ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2015
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision AMENDMENT 6: Bit rates of 3fc/4, fc, 3fc/2 and 2fc from PCD to PICC
Foreword
ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2014
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision AMENDMENT 1: Electromagnetic disturbance handling and single-size unique identifier
Foreword
ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2014
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision AMENDMENT 2: Bit rates of fc/8, fc/4 and fc/2, frame size from 512 bytes to 4 096 bytes and minimum TR0
Foreword
ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2013
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes:
- polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD);
- the byte format, the frames and timing used during...
January 1, 2013
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes:
- polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD);
- the byte format, the frames and timing used during...
December 1, 2006
Identification cards — Contactless integrated circuit(s) cards — Proximity cards — Part 3: Initialization and anticollision — AMENDMENT 1: Bit rates of fc/64, fc/32 and fc/16
Foreword
ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
December 1, 2006
Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 3: Initialization and anticollision AMENDMENT 3: Handling of reserved fields and values
Foreword
ISO (the lnternational Organization for Standardization) and IEC (the lnternational Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
December 1, 2002
Identification cards — Contactless integrated circuit(s) cards — Proximity cards — Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes:
- polling for proximity cards (PICCs) entering the field of a proximity coupling device (PCD);
- the byte format, the frames and timing used during the initial...