ASD-STAN PREN 4121
Aerospace series Shank nuts, serrated, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread Classification: 1 100 MPa (at ambient temperature) / 650 °C
| Organization: | ASD-STAN |
| Publication Date: | 31 March 2012 |
| Status: | active |
| Page Count: | 7 |
scope:
This standard specifies the characteristics of self-locking serrated shank nuts in FE-PA2601, silver plated on thread, for aerospace applications.
Classification: 1 100 MPa 1) / 650 °C 2).
1) Correspond to the minimum tensile stress which the nut is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class.
2) Maximum test temperature of the parts.
Document History