ASD-STAN - PREN 4121
Aerospace Series Shank Nuts, Serrated, Self-Locking, in Heat Resisting Steel FE-PA92HT (A286), Silver Plated on Thread Classification: 1 100 MPa (at Ambient Temperature)/650 Degrees C
inactive
| Organization: | ASD-STAN |
| Publication Date: | 28 February 1994 |
| Status: | inactive |
| Page Count: | 4 |
Document History
March 31, 2012
Aerospace series Shank nuts, serrated, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread Classification: 1 100 MPa (at ambient temperature) / 650 °C
This standard specifies the characteristics of self-locking serrated shank nuts in FE-PA2601, silver plated on thread, for aerospace applications.
Classification: 1 100 MPa 1) / 650 °C 2).
1)...
PREN 4121
February 28, 1994
Aerospace Series Shank Nuts, Serrated, Self-Locking, in Heat Resisting Steel FE-PA92HT (A286), Silver Plated on Thread Classification: 1 100 MPa (at Ambient Temperature)/650 Degrees C
A description is not available for this item.