ASTM International - ASTM A474-03
Standard Specification for Aluminum-Coated Steel Wire Strand
| Organization: | ASTM International |
| Publication Date: | 1 October 2003 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Wires): | 29.060.10 |
scope:
1.1 This specification covers five grades of aluminum-coated, steel wire strand, composed of a number of round, steel wires, with aluminum coatings, for use as guys, messengers, span wires, and for similar purposes.
1.2 The five grades covered are as follows:
1.2.1 Utilities,
1.2.2 Common,
1.2.3 Siemens-Martin,
1.2.4 High-Strength, and
1.2.5 Extra High-Strength.
1.3 Minimum breaking strengths of strand for each grade are specified in Table1.
1.4 The values stated in inch-pound units are to be regarded as the standard.
Document History