ISO 2982-2

Rolling bearings - Accessories - Part 2: Dimensions for locknuts and locking devices

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 April 2013
Status: active
Page Count: 18
ICS Code (Rolling bearings): 21.100.20
scope:

This part of ISO 2982 specifies:

- dimensions of locknuts;

- runout tolerance of locknut clamp face with respect to pitch diameter of screw thread;

- dimensions of lockwashers with straight inner tab for use with 4-slot thread;

- dimensions of locking clip assemblies for use with 8-slot locknuts.

The locknuts are also suitable for axial location of bearing inner rings on shafts and for dismounting of withdrawal sleeves.

For adapter sleeve assemblies and withdrawal sleeves, see ISO 2982-1.

Document History

ISO 2982-2
April 15, 2013
Rolling bearings - Accessories - Part 2: Dimensions for locknuts and locking devices
This part of ISO 2982 specifies: - dimensions of locknuts; - runout tolerance of locknut clamp face with respect to pitch diameter of screw thread; - dimensions of lockwashers with straight inner...
April 15, 2001
Rolling Bearings - Accessories - Part 2: Locknuts and Locking Devices - Dimensions
This part of ISO 2982 specifies dimensions for locknuts and locking devices for tapered sleeves and for threaded shafts. The sleeves are manufactured in accordance with ISO 2982-1. In particular:...
September 1, 1995
Rolling Bearings - Accessories - Part 2: Locknuts and Locking Devices - Dimensions
A description is not available for this item.

References

Advertisement