ISO 2982-1

Rolling bearings - Accessories - Part 1: Dimensions for adapter sleeve assemblies and withdrawal sleeves

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 April 2013
Status: active
Page Count: 14
ICS Code (Rolling bearings): 21.100.20
scope:

This part of ISO 2982 specifies:

- boundary dimensions of adapter sleeves with taper 1:12 and withdrawal sleeves with tapers 1:12 and 1:30 for rolling bearings of a number of dimension series as specified in ISO 15;

- the outside diameter of suitable locknuts;

- distance from bearing small bore face to outer face of locknut;

- distance from bearing small bore face to outer face of bolt head;

- overall length of withdrawal sleeve and bearing ring.

Document History

ISO 2982-1
April 15, 2013
Rolling bearings - Accessories - Part 1: Dimensions for adapter sleeve assemblies and withdrawal sleeves
This part of ISO 2982 specifies: - boundary dimensions of adapter sleeves with taper 1:12 and withdrawal sleeves with tapers 1:12 and 1:30 for rolling bearings of a number of dimension series as...
January 1, 1995
Rolling Bearings - Accessories - Part 1: Tapered Sleeves - Dimensions
A description is not available for this item.

References

Advertisement