DLA - SMD-5962-88557 REV A

MICROCIRCUIT, DIGITAL, BIPOLAR, ECL, UNIVERSAL, SHIFT REGISTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 25 November 1991
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 10541 Universal shift register

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20, terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range (VCC = 0.0 V) - - - - - - - - −8.0 V dc to 0.0 V dc Input voltage range (VCC = 0.0 V) - - - - - - - - 0.0 V dc to −5.2 V dc Storage temperature range - - - - - - - - - - - - −65°C to +165°C Lead temperature (soldering, 10 seconds) - - - - - +300°C Junction temperature (TJ)- - - - - - - - - - - - - +165°C Maximum power dissipation (PD) - - - - - - - - - - 455 mW Thermal resistance, junction-to-case (θJC) - - - - See MIL-M-38510, appendix C

Supply voltage (VEE) - - - - - - - - - - - - - - - −4.94 V dc minimum to −5.46 V dc maximum Ambient operating temperature range (TA) - - - - - −55°C to +125°C Minimum high level input voltage (VIH): TA = +25°C - - - - - - - - - - - - - - - - - - - −0.780 V TA = +125°C- - - - - - - - - - - - - - - - - - - −0.630 V TA = −55°C - - - - - - - - - - - - - - - - - - - −0.880 V Maximum low-level input voltage (VIL): TA = +25°C - - - - - - - - - - - - - - - - - - - −1.850 V TA = +125°C- - - - - - - - - - - - - - - - - - - −1.820 V TA = −55°C - - - - - - - - - - - - - - - - - - - −1.920 V Minimum setup time (tSU): Data inputs: TA = +25°C - - - - - - - - - - - - - - - - - - - 2.5 ns TA = +125°C- - - - - - - - - - - - - - - - - - - 3.0 ns TA = −55°C - - - - - - - - - - - - - - - - - - - 3.0 ns Select inputs: TA = +25°C - - - - - - - - - - - - - - - - - - - 5.0 ns TA = +125°C- - - - - - - - - - - - - - - - - - - 7.0 ns TA = −55°C - - - - - - - - - - - - - - - - - - - 7.0 ns Minimum hold time (tH): All inputs - - - - - - - - - - - - - - - - - - - - 1.5 ns

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

December 20, 2018
MICROCIRCUIT, DIGITAL, BIPOLAR, ECL, UNIVERSAL, SHIFT REGISTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 14, 2008
MICROCIRCUIT, DIGITAL, BIPOLAR, ECL, UNIVERSAL, SHIFT REGISTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 10, 2000
MICROCIRCUIT, DIGITAL, BIPOLAR, ECL, UNIVERSAL, SHIFT REGISTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-88557 REV A
November 25, 1991
MICROCIRCUIT, DIGITAL, BIPOLAR, ECL, UNIVERSAL, SHIFT REGISTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
June 30, 1988
MICROCIRCUIT, DIGITAL, BIPOLAR, ECL, UNIVERSAL, SHIFT REGISTER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement