ISO/IEC 23005-3
Information technology - Media context and control - Part 3: Sensory information
| Organization: | ISO |
| Publication Date: | 15 April 2013 |
| Status: | inactive |
| Page Count: | 112 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 23005 specifies syntax and semantics of description schemes and descriptors that represent sensory information. This part of ISO/IEC 23005 enhances the experience of users while consuming media resources by stimulating human multi-sensor such as tactile, orfactory, light sense, temperature sense, etc.
The system architecture is depicted in Figure 1 and the scope of this part of ISO/IEC 23005 is highlighted. That is, only the information representation that acts as an input to the possible Adaptation VR - as defined in ISO/IEC 23005-1 - is specified in this part of ISO/IEC 23005.
The adaptation engine for Sensory Information is to adapt Sensory information to Device Command which is the actual signal to control multi-sensory devices as defined in ISO/IEC 23005-5. This adaptation process is not mandatory in case the sensory information may directly control the actual devices.
NOTE 1 The actual Adaptation VR is deliberately informative and left open for industry competition.
NOTE 2 Additional informative information can be found in Annex A.
The usage scenarios are described in detail in MPEG-V Architecture (ISO/IEC 23005-1).
Document History