DIN EN 61755-2-4
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 2-4: Connection of non-dispersion shifted single mode non-angled physically contacting fibres for reference connector application (IEC 86B/3584/CD:2013)
inactive
| Organization: | DIN |
| Publication Date: | 1 April 2013 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
September 1, 2015
Fibre optic interconnecting devices and passive components - Connector optical interfaces - Part 2-4: Connection parameters of non-dispersion shifted single-mode physically contacting fibres - Non-angled for reference connection applications (IEC 61755-2-4:2015); German version EN 61755-2-4:2015
In diesem Teil von IEC 61755 wird eine Reihe von vorgeschriebenen Bedingungen festgelegt, die zur Erfüllung der Anforderungen an nicht abgeschrägte, polierte Referenzschnittstellen einzuhalten sind....
DIN EN 61755-2-4
April 1, 2013
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 2-4: Connection of non-dispersion shifted single mode non-angled physically contacting fibres for reference connector application (IEC 86B/3584/CD:2013)
A description is not available for this item.