DIN EN 61755-2-5

Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 2-5: Connection of non-dispersion shifted single-mode angled physically contacting fibres for reference connector application (IEC 86B/3585/CD:2013)

inactive
Organization: DIN
Publication Date: 1 April 2013
Status: inactive
Page Count: 21
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

September 1, 2015
Fibre optic interconnecting devices and passive components - Connector optical interfaces - Part 2-5: Connection parameters of non-dispersion shifted single-mode physically contacting fibres - Angled for reference connection applications (IEC 61755-2-5:2015); German version EN 61755-2-5:2015
In diesem Teil von IEC 61755 wird eine Reihe von vorgeschriebenen Bedingungen festgelegt, die zur Erfüllung der Anforderungen an abgeschrägte, polierte Referenzschnittstellen einzuhalten sind. Diese...
DIN EN 61755-2-5
April 1, 2013
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 2-5: Connection of non-dispersion shifted single-mode angled physically contacting fibres for reference connector application (IEC 86B/3585/CD:2013)
A description is not available for this item.

References

Advertisement