DIN EN ISO 4034
Hexagon regular nuts (style 1) - Product grade C (ISO 4034:2012)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 April 2013 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This International Standard specifies the characteristics of hexagon regular nuts (style 1) with threads from M5 up to and including M64 and product grade C.
If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 724, ISO 898-2, ISO 965-1 and ISO 4759-1.
Document History
May 1, 2016
Hexagon regular nuts (style 1) - Product grade C (ISO/DIS 4034:2016); German and English version prEN ISO 4034:2016
A description is not available for this item.
DIN EN ISO 4034
April 1, 2013
Hexagon regular nuts (style 1) - Product grade C (ISO 4034:2012)
This International Standard specifies the characteristics of hexagon regular nuts (style 1) with threads from M5 up to and including M64 and product grade C.
If, in special cases, specifications...
March 1, 2001
Hexagon nuts - Product grade C (ISO 4034:1999); English version of DIN EN ISO 4034
A description is not available for this item.