DIN EN 12353

Chemical disinfectants and antiseptics - Preservation of test organisms used for the determination of bactericidal (including Legionella), mycobactericidal, sporicidal, fungicidal and virucidal (including bacteriophages) activity

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 April 2013
Status: active
Page Count: 35
ICS Code (Chemicals for industrial and domestic disinfection purposes): 71.100.35
ICS Code (Disinfectants and antiseptics): 11.080.20
scope:

This European Standard specifies methods for keeping test organisms used and defined in European Standards for the determination of bactericidal (incl. Legionella pneumophila), mycobactericidal, sporicidal, fungicidal and virucidal (incl. bacteriophages) activity of chemical disinfectants and antiseptics drawn up by CEN/TC 216. These methods for keeping test organisms can only be carried out in connection with at least one of those standards where a reference to this European Standard is established.

NOTE 1 Annex A (informative) contains a non-exhaustive list of test organisms for which this standard can be applied.

NOTE 2 European Standards (EN and prEN) where this European Standard is referenced are listed in the Bibliography.

NOTE 3 A specific part on the preservation of bacterial spores may be added once the results of the ongoing ring trials are available.

Document History

November 1, 2021
Chemical disinfectants and antiseptics - Preservation of test organisms used for the determination of bactericidal (including Legionella), mycobactericidal, sporicidal, fungicidal and virucidal (including bacteriophages) activity
A description is not available for this item.
March 1, 2019
Chemical disinfectants and antiseptics - Preservation of test organisms used for the determination of bactericidal (including Legionella), mycobactericidal, sporicidal, fungicidal and virucidal (including bacteriophages) activity; German and English version prEN 12353:2019
A description is not available for this item.
DIN EN 12353
April 1, 2013
Chemical disinfectants and antiseptics - Preservation of test organisms used for the determination of bactericidal (including Legionella), mycobactericidal, sporicidal, fungicidal and virucidal (including bacteriophages) activity
This European Standard specifies methods for keeping test organisms used and defined in European Standards for the determination of bactericidal (incl. Legionella pneumophila), mycobactericidal,...
February 1, 2007
Chemical disinfectants and antiseptics - Preservation of test organisms used for the determination of bactericidal, mycobactericidal, sporicidal and fungicidal activity
A description is not available for this item.
January 1, 2000
Chemical disinfectants and antiseptics - Preservation of microbial strains used for the determination of bactericidal and fungicidal activity
A description is not available for this item.

References

Advertisement