DIN EN 14388

Road traffic noise reducing devices - Specifications

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2015
Status: active
Page Count: 42
ICS Code (Road equipment and installations): 93.080.30
scope:

This European Standard specifies a test method and the minimum requirements for virucidal activity of chemical disinfectant and antiseptic products that form a homogeneous physically stable preparation when diluted with hard water - or in the case of ready-to-use products, i. e, products that are not diluted when applied,- with water. Products can only be tested at a concentration of 80 % (97 %, with a modified method for special cases) as some dilution is always produced by adding the test organisms and interfering substance.

This European Standard applies to products that are used in the medical area in the fields of hygienic handrub, hygienic handwash, instrument disinfection by immersion, surface disinfection by wiping, spraying, flooding or other means and textile disinfection.

This European Standard applies to areas and situations where disinfection is medically indicated. Such indications occur in patient care, for example:

- in hospitals, in community medical facilities, and in dental institutions;

- in clinics of schools, of kindergartens, and of nursing homes;

and may occur in the workplace and in the home. It may also include services such as laundries and kitchens supplying products directly for the patients.

NOTE 1 The method described is intended to determine the activity of commercial formulations or active substances under the conditions in which they are used.

NOTE 2 This method corresponds to a phase 2, step 1 test.

NOTE 3 EN 14885 specifies in detail the relationship of the various tests to one another and to "use recommendations".

Document History

December 1, 2021
Road traffic noise reducing devices - Characteristics; German and English version prEN 14388:2021
A description is not available for this item.
September 1, 2017
Road traffic noise reducing devices - Specifications; German and English version prEN 14388:2017
A description is not available for this item.
DIN EN 14388
December 1, 2015
Road traffic noise reducing devices - Specifications
This European Standard specifies a test method and the minimum requirements for virucidal activity of chemical disinfectant and antiseptic products that form a homogeneous physically stable...
September 1, 2008
Road traffic noise reducing devices - Specifications; Corrigendum 1 to English version of DIN EN 14388:2005-10
A description is not available for this item.
October 1, 2005
Road traffic noise reducing devices - Specifications
A description is not available for this item.

References

Advertisement