BSI - BS 5617
Specification for urea-formaldehyde (UF) foam for thermal insulation of cavity walls
inactive
| Organization: | BSI |
| Publication Date: | 31 August 1978 |
| Status: | inactive |
scope:
Requirements for the raw materials and for the foam generated and injected in accordance with BS 5618 into the cavities of suitably constructed external masonry walls to improve thermal insulation of buildings. Methods of test.
Document History
July 31, 1985
Specification for Urea-formaldehyde (UF) foam systems suitable for thermal insulation of cavity walls with masonry or concrete inner and outer leaves
Ensures that materials sold to this standard will be suitable for cavity wall insulation when installed by the procedures recommended in BS 5618.
BS 5617
August 31, 1978
Specification for urea-formaldehyde (UF) foam for thermal insulation of cavity walls
Requirements for the raw materials and for the foam generated and injected in accordance with BS 5618 into the cavities of suitably constructed external masonry walls to improve thermal insulation of...