BSI - BS 5617

Specification for Urea-formaldehyde (UF) foam systems suitable for thermal insulation of cavity walls with masonry or concrete inner and outer leaves

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 July 1985
Status: active
Page Count: 16
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

Ensures that materials sold to this standard will be suitable for cavity wall insulation when installed by the procedures recommended in BS 5618.

Document History

BS 5617
July 31, 1985
Specification for Urea-formaldehyde (UF) foam systems suitable for thermal insulation of cavity walls with masonry or concrete inner and outer leaves
Ensures that materials sold to this standard will be suitable for cavity wall insulation when installed by the procedures recommended in BS 5618.
August 31, 1978
Specification for urea-formaldehyde (UF) foam for thermal insulation of cavity walls
Requirements for the raw materials and for the foam generated and injected in accordance with BS 5618 into the cavities of suitably constructed external masonry walls to improve thermal insulation of...

References

Advertisement