DOD - SMD 5962-94753

MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, SINGLE CHANNEL, DC/DC CONVERTER

active, Most Current
Buy Now
Organization: DOD
Publication Date: 9 April 2013
Status: active
Page Count: 15
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 6, 2022
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
SMD 5962-94753
April 9, 2013
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 8, 2004
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.
November 16, 1998
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K. (highest...

References

Advertisement