BSI - BS 5353

Specification for plug valves

inactive
Buy Now
Organization: BSI
Publication Date: 30 June 1980
Status: inactive
ICS Code (Ball and plug valves): 23.060.20
scope:

Requirements for carbon and alloy steel, lubricated and soft seated plug valves with flanges, butt-welded, screwed or socket weld ends in nominal sizes 8 mm to 100 mm and pressure ratings class 150 to 2500.

Document History

February 28, 1989
Specification for Steel Plug Valves
Design, materials, dimensions, pressure/temperature ratings, wall thicknesses, testing and marking of lubricated, and soft seated and lined valves. Gives requirements for anti-static features plus...
BS 5353
June 30, 1980
Specification for plug valves
Requirements for carbon and alloy steel, lubricated and soft seated plug valves with flanges, butt-welded, screwed or socket weld ends in nominal sizes 8 mm to 100 mm and pressure ratings class 150...

References

Advertisement