BSI - BS 5353

Specification for Steel Plug Valves

active, Most Current
Buy Now
Organization: BSI
Publication Date: 28 February 1989
Status: active
Page Count: 28
ICS Code (Ball and plug valves): 23.060.20
scope:

Design, materials, dimensions, pressure/temperature ratings, wall thicknesses, testing and marking of lubricated, and soft seated and lined valves. Gives requirements for anti-static features plus the option of a fire tested design.

Document History

BS 5353
February 28, 1989
Specification for Steel Plug Valves
Design, materials, dimensions, pressure/temperature ratings, wall thicknesses, testing and marking of lubricated, and soft seated and lined valves. Gives requirements for anti-static features plus...
June 30, 1980
Specification for plug valves
Requirements for carbon and alloy steel, lubricated and soft seated plug valves with flanges, butt-welded, screwed or socket weld ends in nominal sizes 8 mm to 100 mm and pressure ratings class 150...

References

Advertisement