BSI - BS 5158
Specification for Cast Iron Plug Valves
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 29 September 1989 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Ball and plug valves): | 23.060.20 |
scope:
Pressure/temperature
Document History
BS 5158
September 29, 1989
Specification for Cast Iron Plug Valves
Pressure/temperature ratings, materials, design, dimensions, operation, performance, testing and marking of lubricated and soft seated and lined valves having anti-static requirements. Short, regular...
October 14, 1974
Specification for cast iron and carbon steel plug valves for general purposes
Straight-way valves of nominal pressure (PN) designations of 10 to 100 bar, both ends flanged in accordance with the appropriate tables of BS 4504 nominal diameters (DN) 10 to 600, or with internal...