BSI - BS 5158

Specification for cast iron and carbon steel plug valves for general purposes

inactive
Buy Now
Organization: BSI
Publication Date: 14 October 1974
Status: inactive
ICS Code (Ball and plug valves): 23.060.20
scope:

Straight-way valves of nominal pressure (PN) designations of 10 to 100 bar, both ends flanged in accordance with the appropriate tables of BS 4504 nominal diameters (DN) 10 to 600, or with internal screw threads in accordance with BS 21, nominal sizes ¼ to 4.

Document History

September 29, 1989
Specification for Cast Iron Plug Valves
Pressure/temperature ratings, materials, design, dimensions, operation, performance, testing and marking of lubricated and soft seated and lined valves having anti-static requirements. Short, regular...
BS 5158
October 14, 1974
Specification for cast iron and carbon steel plug valves for general purposes
Straight-way valves of nominal pressure (PN) designations of 10 to 100 bar, both ends flanged in accordance with the appropriate tables of BS 4504 nominal diameters (DN) 10 to 600, or with internal...

References

Advertisement