GMNA - 9982278

Adhesive Primer, Clear, Polyurethane to Glass

inactive
Buy Now
Organization: GMNA
Publication Date: 1 April 2013
Status: inactive
Page Count: 3
scope:

This specification covers a glass primer/activator used as primer Number 1 of a two-step primer system. The two step primer system is used in conjunction with a polyurethane adhesive sealing compound.

Material Description. This material is a clear, solvent based, saline type primer/activator used to condition and promote adhesion to automotive glass. It conditions the glass surface in preparation for a second black glass primer, 9982279, that interfaces a polyurethane adhesive sealing compound. Reference 9982280 and 9985397.

Symbols. Not applicable.

Typical Applications. Materials approved to this specification are intended for use in bonding adhesive to stationary automotive safety glass. In conjunction, the glass is also bonded to painted automotive body openings. The bonding applications are typically windshield, backlight, and liftgate glass.

Document History

April 1, 2022
Adhesive Primer, Clear, Polyurethane to Glass
This specification covers a glass primer/activator used as primer number one (1) of a two (2) step primer system. The two (2) step primer system is used in conjunction with a polyurethane adhesive...
November 1, 2018
Adhesive Primer, Clear, Polyurethane to Glass
This specification covers a glass primer/activator used as primer number one (1) of a two (2) step primer system. The two (2) step primer system is used in conjunction with a polyurethane adhesive...
9982278
April 1, 2013
Adhesive Primer, Clear, Polyurethane to Glass
This specification covers a glass primer/activator used as primer Number 1 of a two-step primer system. The two step primer system is used in conjunction with a polyurethane adhesive sealing...
June 1, 2003
Adhesive Primer, Clear, Polyurethane to Glass
1 Scope This specification covers a glass primer/activator used as primer #1 of a two step primer system. The two step primer system is used in conjunction with a polyurethane adhesive sealing...

References

Advertisement