GMNA - 9982279

Adhesive Primer, Black, Polyurethane to Glass

inactive
Buy Now
Organization: GMNA
Publication Date: 1 April 2013
Status: inactive
Page Count: 4
scope:

This specification covers a glass primer used in conjunction with an Isopropyl Alcohol (IPA) or as primer Number 2 of a two-step system. Either primer system is used in conjunction with a polyurethane adhesive sealing compound.

Material Description. This material is a black, solvent based, polyurethane type primer used to condition and promote adhesion to automotive glass. It is applied following application of either IPA, 9981293, or clear glass primer, 9982278 and interfaces a polyurethane adhesive sealing compound. Reference 9982280.

Typical Applications. Materials approved to this specification are intended for use in bonding adhesive to stationary automotive safety glass. In conjunction, the glass is bonded to painted automotive body openings. The bonding applications are typically windshield, backlite and liftgate glass.

Document History

April 1, 2022
Adhesive Primer, Black, Polyurethane to Glass
This specification covers a glass primer used in conjunction with an Isopropyl Alcohol (IPA) or as primer Number 2 of a two-step system. Both primer systems are used in conjunction with a...
March 1, 2018
Adhesive Primer, Black, Polyurethane to Glass
This specification covers a glass primer used in conjunction with an Isopropyl Alcohol (IPA) or as primer Number 2 of a two-step system. Both primer systems are used in conjunction with a...
9982279
April 1, 2013
Adhesive Primer, Black, Polyurethane to Glass
This specification covers a glass primer used in conjunction with an Isopropyl Alcohol (IPA) or as primer Number 2 of a two-step system. Either primer system is used in conjunction with a...
June 1, 2005
Adhesive Primer, Black, Polyurethane to Glass
This specification covers a glass primer used in conjunction with an Isopropyl Alcohol (IPA) or as primer #2 of a two step system. Either primer system is used in conjunction with a polyurethane...
October 1, 2004
Adhesive Primer, Black, Polyurethane to Glass
This specification covers a glass primer used in conjunction with an Isopropyl Alcohol (IPA) or as primer #2 of a two step system. Either primer system is used in conjunction with a polyurethane...
August 1, 2004
Adhesive Primer, Black, Polyurethane to Glass
1 Scope This specification covers a glass primer used in conjunction with an Isopropyl Alcohol (IPA) or as primer #2 of a two step system. Either primer system is used in conjunction with a...
June 1, 2003
Adhesive Primer, Black, Polyurethane to Glass
1 Scope This specification covers a glass primer used in conjunction with an Isopropyl Alcohol (IPA) or as primer #2 of a two step system. Either primer system is used in conjunction with a...

References

Advertisement