CSA - CAN/CGA-8.1-M86
Elastomeric composite hose and hose couplings for conducting propane and natural gas
inactive
| Organization: | CSA |
| Publication Date: | 1 April 1986 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This section covers Hose Coup1 ings of a type t o be used with the hose complying with per Part I of these requirements t o fabricate hose assembl ies for conducting Propane and Natural Gas.
Document History
January 1, 2015
Elastomeric composite hose and hose couplings for conducting propane and natural gas
This Standard applies to newly produced Type I, Type II, and Type III hose used for the transfer or conducting of propane and natural gas.
The hose and hose assemblies covered in this Standard are...
January 1, 2015
Elastomeric composite hose and hose couplings for conducting propane and natural gas
This Standard applies to newly produced Type I, Type II, and Type III hose used for the transfer or conducting of propane and natural gas.
The hose and hose assemblies covered in this Standard are...
CAN/CGA-8.1-M86
April 1, 1986
Elastomeric composite hose and hose couplings for conducting propane and natural gas
This section covers Hose Coup1 ings of a type t o be used with the hose complying with per Part I of these requirements t o fabricate hose assembl ies for conducting Propane and Natural Gas.
April 1, 1986
Elastomeric Composite Hose and Hose Couplings for Conducting Propane and Natural Gas
Hose Types
These requirements cover Type I, Type II and Type III Hose used f o r the transfer or conducting of Propane and Natural Gas.
Type I Hose refers to hose w i t h a MAXIMUM operating...