CSA - CAN/CGA-8.1-M86

Elastomeric Composite Hose and Hose Couplings for Conducting Propane and Natural Gas

inactive
Organization: CSA
Publication Date: 1 April 1986
Status: inactive
Page Count: 18
scope:

Hose Types

These requirements cover Type I, Type II and Type III Hose used f o r the transfer or conducting of Propane and Natural Gas.

Type I Hose refers to hose w i t h a MAXIMUM operating pressure of 350 psig (2.4 MPa) and a MINIMUM burst pressure of 1750 psig (12.1 MPa ) .

Type II and Type III Hose refers to stainless steel braid reinforced hose designed with a MAXIMUM operating pressure of 350 psig (2.4 MPa) and a MINIMUM burst pressure.

Units of Measure

This standard contains SI (Metric) equivalents to the yard/pound quantities, the purpose being to allow the standard to be used in SI (Metric) units. If a value for a measurement as given in this standard is followed by an equivalent value in other units, the first stated is to be regarded as the requirement. The given equivalent may be approximate. If a value for a measurement and an equivalent value in other units are both specified as quoted marking requirement, the first stated unit, or both units shall be provided.

Document History

January 1, 2015
Elastomeric composite hose and hose couplings for conducting propane and natural gas
This Standard applies to newly produced Type I, Type II, and Type III hose used for the transfer or conducting of propane and natural gas. The hose and hose assemblies covered in this Standard are...
January 1, 2015
Elastomeric composite hose and hose couplings for conducting propane and natural gas
This Standard applies to newly produced Type I, Type II, and Type III hose used for the transfer or conducting of propane and natural gas.  The hose and hose assemblies covered in this Standard are...
April 1, 1986
Elastomeric composite hose and hose couplings for conducting propane and natural gas
This section covers Hose Coup1 ings of a type t o be used with the hose complying with per Part I of these requirements t o fabricate hose assembl ies for conducting Propane and Natural Gas.
CAN/CGA-8.1-M86
April 1, 1986
Elastomeric Composite Hose and Hose Couplings for Conducting Propane and Natural Gas
Hose Types These requirements cover Type I, Type II and Type III Hose used f o r the transfer or conducting of Propane and Natural Gas. Type I Hose refers to hose w i t h a MAXIMUM operating...

References

Advertisement