AIA/NAS - NASM8907

BOLT, ALLOY STEEL, SHEAR AND TENSILE (156 KSI MIN Fsu AND 260 KSI MIN Ftu), 450 ºF, EXTERNAL WRENCHING, FLANGED HEAD

inactive
Buy Now
Organization: AIA/NAS
Publication Date: 30 April 2013
Status: inactive
Page Count: 15
scope:

This specification covers external wrenching, tensile and shear bolts. The bolts shall be used in applications where temperatures are not greater than 450 °F.

intended Use:

Bolts procured to this specification are intended for use in tension applications which require a bolt with 260 KSI strength and high fatigue strength and not intended for use in... View More

Document History

July 29, 2016
BOLT, ALLOY STEEL, SHEAR AND TENSILE (156 KSI MIN Fsu AND 260 KSI MIN Ftu), 450 ºF, EXTERNAL WRENCHING, FLANGED HEAD
Bolts procured to this specification are intended for use in tension applications which require a bolt with 260 KSI strength and high fatigue strength and not intended for use in application greater...
NASM8907
April 30, 2013
BOLT, ALLOY STEEL, SHEAR AND TENSILE (156 KSI MIN Fsu AND 260 KSI MIN Ftu), 450 ºF, EXTERNAL WRENCHING, FLANGED HEAD
Bolts procured to this specification are intended for use in tension applications which require a bolt with 260 KSI strength and high fatigue strength and not intended for use in application greater...
December 1, 1998
Bolt, Alloy Steel, Shear and Tensile (156 KSI MIN Fsu and 260 KSI MIN Ftu), 450 Degrees F, External Wrenching, Flanged Head
Bolts procured to this specification are intended for use in tension applications which require a bolt with 260 ksi strength and high fatigue strength and not intended for use in applications greater...

References

Advertisement