CSA - G401-07
Corrugated steel pipe products
| Organization: | CSA |
| Publication Date: | 1 August 2007 |
| Status: | inactive |
| Page Count: | 104 |
scope:
This Standard specifies material and fabrication requirements for corrugated steel pipe, spiral rib pipe, and structural plate corrugated steel pipe products.
This Standard applies to the use of corrugated steel pipe, spiral rib pipe, and structural plate corrugated steel pipe for applications such as culverts, storm sewers, sanitary sewers, subdrains, ground recharge systems, well casings, underpasses, stream enclosures, shelters, and tunnels.
This Standard does not include requirements for hydraulic design, service life, structural design, construction, and installation.
In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
Document History