CSA - G401-07

Corrugated steel pipe products

inactive
Organization: CSA
Publication Date: 1 August 2007
Status: inactive
Page Count: 104
scope:

This Standard specifies material and fabrication requirements for corrugated steel pipe, spiral rib pipe, and structural plate corrugated steel pipe products. 

This Standard applies to the use of corrugated steel pipe, spiral rib pipe, and structural plate corrugated steel pipe for applications such as culverts, storm sewers, sanitary sewers, subdrains, ground recharge systems, well casings, underpasses, stream enclosures, shelters, and tunnels. 

This Standard does not include requirements for hydraulic design, service life, structural design, construction, and installation. 

In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Document History

January 1, 2014
Corrugated steel pipe products
This Standard specifies material and fabrication requirements for corrugated steel pipe, spiral rib pipe, structural plate corrugated steel pipe products, and two-flange tunnel liner plate. This...
January 1, 2014
Corrugated steel pipe products
This Standard specifies material and fabrication requirements for corrugated steel pipe, spiral rib pipe, structural plate corrugated steel pipe products, and two-flange tunnel liner plate. This...
January 1, 2014
Corrugated steel pipe products
This Standard specifies material and fabrication requirements for corrugated steel pipe, spiral rib pipe, structural plate corrugated steel pipe products, and two-flange tunnel liner plate. This...
July 1, 2008
Corrugated Steel Pipe Products
A description is not available for this item.
August 1, 2007
Corrugated steel pipe products
This Standard specifies material and fabrication requirements for corrugated steel pipe, spiral rib pipe, and structural plate corrugated steel pipe products. This Standard applies to the use of...
G401-07
August 1, 2007
Corrugated steel pipe products
This Standard specifies material and fabrication requirements for corrugated steel pipe, spiral rib pipe, and structural plate corrugated steel pipe products.  This Standard applies to the use of...
August 1, 2007
Corrugated Steel Pipe Products
This Standard specifies material and fabrication requirements for corrugated steel pipe, spiral rib pipe, and structural plate corrugated steel pipe products. This Standard applies to the use of...
April 1, 2001
Corrugated Steel Pipe Products
This Standard applies to the material and fabrication requirements for corrugated steel pipe, spiral rib pipe, and structural plate corrugated steel pipe products. This Standard applies to the use...
April 1, 2001
Corrugated Steel Pipe Products
This Standard applies to the material and fabrication requirements for corrugated steel pipe, spiral rib pipe, and structural plate corrugated steel pipe products. This Standard applies to the use...
October 1, 1993
Corrugated Steel Pipe Products
This standard applies to the material and fabrication requirements for corrugated steel pipe and structural plate corrugated steel pipe products. This standard applies to the use of corrugated steel...

References

Advertisement