CSA - Z386-08

Safe use of lasers in health care facilities

inactive
Organization: CSA
Publication Date: 1 February 2008
Status: inactive
Page Count: 113
scope:

Note 1A: Similar information requirements are contained in IEC 60825-1 or CAN/CSA-E60825-1 and IEC 60601-2-22. Users are advised to verify the Standard(s) to which the laser system was certified.

Document History

January 1, 2020
Safe use of lasers in health care
This Standard provides guidance for the safe use of lasers in health care. It applies to all procedures in health care settings where health care lasers are used, including, but not limited to, the...
January 1, 2020
Safe use of lasers in health care
This Standard provides guidance for the safe use of lasers in health care. It applies to all procedures in health care settings where health care lasers are used, including, but not limited to, the...
January 1, 2014
Safe use of lasers in health care
This Standard provides guidance for the safe use of lasers in health care. It applies to all procedures in health care settings where health-related lasers are used, including, but not limited to,...
January 1, 2014
Safe use of lasers in health care
This Standard provides guidance for the safe use of lasers in health care. It applies to all procedures in health care settings where health-related lasers are used, including, but not limited to,...
February 1, 2008
Safe use of lasers in health care facilities
This standard provides guidance for the safe use of lasers for diagnostic, cosmetic, preventive, and therapeutic applications in health care facilities (HCF) (see definition, page 5). Lasers used in...
Z386-08
February 1, 2008
Safe use of lasers in health care facilities
Note 1A: Similar information requirements are contained in IEC 60825-1 or CAN/CSA-E60825-1 and IEC 60601-2-22. Users are advised to verify the Standard(s) to which the laser system was certified.
January 1, 2001
Laser Safety in Health Care Facilities
This Standard provides guidance for the safe use of lasers for diagnostic, therapeutic, and medical research applications in health care facilities. Lasers used in health care applications are...
July 1, 1992
Laser Safety in Health Care Facilities
This Standard provides guidance for the safe use of medically applied laser systems, hereinafter referred to as medical lasers, for diagnostic, therapeutic, and medical research purposes in health...

References

Advertisement