NPFC - MIL-PRF-17773

SWITCHES, BUS TRANSFER, ELECTRIC POWER, AUTOMATIC AND MANUAL

inactive
Buy Now
Organization: NPFC
Publication Date: 23 April 2013
Status: inactive
Page Count: 29
scope:

This specification covers the Automatic Bus Transfer Switch (ABT) (see 6.4.1) and the Manual Bus Transfer Switch (MBT) (see 6.4.13), herein referred to as ABT, MBT, or switch(es), for use on surface and submarine Naval vessels. Unless otherwise specified herein, this specification applies to both ABTs and MBTs. Requirements for Static or Solid State ABTs (SABTs) are not defined in this specification. MIL-PRF-32150 specifies requirements for SABTs.

intended Use:

Switches are intended for use in applications as devices that automatically or manually transfer power supply lines to a connected load. When accomplished automatically, control circuits determine... View More

Document History

November 12, 2015
SWITCH, BUS TRANSFER, ELECTRIC POWER, AUTOMATIC
This specification covers the electric power Automatic Bus Transfer Switch (ABT) (see 6.4.1), herein referred to as ABT or switch(es), for use on surface and submarine naval vessels. Requirements for...
MIL-PRF-17773
April 23, 2013
SWITCHES, BUS TRANSFER, ELECTRIC POWER, AUTOMATIC AND MANUAL
This specification covers the Automatic Bus Transfer Switch (ABT) (see 6.4.1) and the Manual Bus Transfer Switch (MBT) (see 6.4.13), herein referred to as ABT, MBT, or switch(es), for use on surface...
November 21, 2006
SWITCHES, BUS TRANSFER, ELECTRIC POWER, AUTOMATIC AND MANUAL
This specification covers the Automatic Bus Transfer Switch (ABT) (see 6.4.1) and the Manual Bus Transfer Switch (MBT) (see 6.4.13), herein referred to as ABT, MBT, or switch(es), for use on surface...
September 7, 1993
SWITCHES, BUS TRANSFER, ELECTRIC POWER AUTOMATIC AND MANUAL (METRIC)
A description is not available for this item.
October 30, 1989
SWITCHES, BUS TRANSFER, ELECTRIC POWER AUTOMATIC AND MANUAL (METRIC)
A description is not available for this item.
January 20, 1988
SWITCHES, BUS TRANSFER, ELECTRIC POWER AUTOMATIC AND MANUAL (METRIC)
A description is not available for this item.
September 14, 1983
SWITCHES, BUS TRANSFER, ELECTRIC POWER AUTOMATIC AND MANUAL (METRIC)
This specification covers alternating current (a.c.) and direct current (d.c.) electric power bus transfer switches for Naval shipboard use. Semiconductor (solid-state) devices used for transfer...
October 21, 1965
SWITCHES, BUS TRANSFER, ELECTRIC POWER AUTOMATIC AND MANUAL (METRIC)
A description is not available for this item.
September 26, 1955
SWITCHES, BUS TRANSFER, ELECTRIC POWER AUTOMATIC AND MANUAL (METRIC)
A description is not available for this item.
September 26, 1955
SWITCHES, BUS TRANSFER, ELECTRIC POWER AUTOMATIC AND MANUAL (METRIC)
This specification covers bus transfers which are used for Naval shipboard applications for automatic or manual transfer of a connected load from one electrical power source to another.

References

Advertisement