BSI - BS G 232

Specification for electric cables for general airframe or equipment interconnect use (135°C), wrapped insulation

inactive
Organization: BSI
Publication Date: 31 January 1984
Status: inactive
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

Specifies the type of construction and performance requirements for a range of lightweight, thin-walled, wrapped insulation cables individually suitable for general airframe use and for equipment interconnect use, continuously at conductor stabilized temperature of up to 135°C.

Document History

September 30, 1987
Specification for Electrical Cables for General Airframe or Equipment Interconnect Use (135 Degrees C), Wrapped Insulation
Specifies the construction and performance requirements for a range of lightweight cables with wrapped insulation suitable for general airframe use in the size range 26 to 0000, and for equipment...
BS G 232
January 31, 1984
Specification for electric cables for general airframe or equipment interconnect use (135°C), wrapped insulation
Specifies the type of construction and performance requirements for a range of lightweight, thin-walled, wrapped insulation cables individually suitable for general airframe use and for equipment...

References

Advertisement