BSI - BS 3G 231

Specification for Conductors for general-purpose aircraft electrical cables and aerospace applications

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 January 1997
Status: active
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

BS 3G 231
January 15, 1997
Specification for Conductors for general-purpose aircraft electrical cables and aerospace applications
A description is not available for this item.
October 31, 1990
Specification for Conductors for general-purpose aircraft electrical cables and aerospace applications
Dimensions and performance requirements of multistrand circular conductors after the application of insulation.
December 30, 1983
Specification for Conductors for general purpose aircraft electrical cables and aerocpace-applieaaisna
Specifies dimensions and requirements of multi-strand circular conductors for general purpose aircraft electrical cables over the cross-sectional area range 0.1 mm2 to 107 mm2.

References

Advertisement