BSI - BS 2G 231
Specification for Conductors for general-purpose aircraft electrical cables and aerospace applications
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 31 October 1990 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
Dimensions and performance requirements of multistrand circular conductors after the application of insulation.
Document History
January 15, 1997
Specification for Conductors for general-purpose aircraft electrical cables and aerospace applications
A description is not available for this item.
BS 2G 231
October 31, 1990
Specification for Conductors for general-purpose aircraft electrical cables and aerospace applications
Dimensions and performance requirements of multistrand circular conductors after the application of insulation.
December 30, 1983
Specification for Conductors for general purpose aircraft electrical cables and aerocpace-applieaaisna
Specifies dimensions and requirements of multi-strand circular conductors for general purpose aircraft electrical cables over the cross-sectional area range 0.1 mm2 to 107 mm2.