BSI - BS G 231
Specification for Conductors for general purpose aircraft electrical cables and aerocpace-applieaaisna
inactive
| Organization: | BSI |
| Publication Date: | 30 December 1983 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
Specifies dimensions and requirements of multi-strand circular conductors for general purpose aircraft electrical cables over the cross-sectional area range 0.1 mm2 to 107 mm2.
Document History
January 15, 1997
Specification for Conductors for general-purpose aircraft electrical cables and aerospace applications
A description is not available for this item.
October 31, 1990
Specification for Conductors for general-purpose aircraft electrical cables and aerospace applications
Dimensions and performance requirements of multistrand circular conductors after the application of insulation.
BS G 231
December 30, 1983
Specification for Conductors for general purpose aircraft electrical cables and aerocpace-applieaaisna
Specifies dimensions and requirements of multi-strand circular conductors for general purpose aircraft electrical cables over the cross-sectional area range 0.1 mm2 to 107 mm2.