NPFC - MIL-DTL-48554

TELESCOPE, PANORAMIC - M137A2, M137A3, AND M137A4

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 6 May 2013
Status: active
Page Count: 24
scope:

This specification covers Telescope, Panoramic - M137A2, M137A3, and M137A4 which are types of panoramic telescopes which provide four-power magnification and a ten-degree field of view. They are equipped with numerical counters which indicate azimuth settings and corrections.

intended Use:

The Panoramic Telescope, M137A2, M137A3, and M137A4, when mounted on their respective telescope mounts are primarily intended to lay the howitzer in azimuth for indirect fire.

Document History

Telescope, Panoramic - M137A2, M137A3, and M137A4
A description is not available for this item.
February 7, 2018
TELESCOPE, PANORAMIC - M137A2, M137A3, AND M137A4
A description is not available for this item.
MIL-DTL-48554
May 6, 2013
TELESCOPE, PANORAMIC - M137A2, M137A3, AND M137A4
This specification covers Telescope, Panoramic – M137A2, M137A3, and M137A4 which are types of panoramic telescopes which provide four-power magnification and a ten-degree field of view. They are...
December 29, 2011
TELESCOPE, PANORAMIC - M137A2 AND M137A3
This specification covers Telescope, Panoramic – M137A2 and M137A3 which are two types of panoramic telescopes which provide four-power magnification and a ten-degree field of view. They are equipped...
January 10, 2006
TELESCOPE, PANORAMIC: M137, M137A1, M137A2 AND M137A3
This specification covers four types of panoramic telescopes which provide four-power magnification and a ten-degree field of view. They are equipped with numerical counters which indicate azimuth...
December 1, 1994
TELESCOPE, PANORAMIC: M137, M137A1, M137A2 AND M137A3
A description is not available for this item.
May 22, 1990
TELESCOPE, PANORAMIC: M137, M137A1, M137A2 AND M137A3
This specification covers two types of panoramic telescopes which provide four-power magnification and a tendegree field of view. They are equipped with numerical counters which indicate azimuth...
November 29, 1985
TELESCOPE, PANORAMIC: M137, M137A1, M137A2 AND M137A3
A description is not available for this item.
October 19, 1981
TELESCOPE, PANORAMIC: M137, M137A1, M137A2 AND M137A3
A description is not available for this item.
September 19, 1975
TELESCOPE, PANORAMIC: M137, M137A1, M137A2 AND M137A3
A description is not available for this item.

References

Advertisement