DODD 7730.47-M VOL 2 CE-01

Defense Incident-Based Reporting System (DIBRS): Supporting Codes

inactive
Organization: DODD
Publication Date: 10 May 2013
Status: inactive
Page Count: 100
scope:

PURPOSE

a. Manual. This Manual is composed of two volumes, each containing its own purpose, and reissues DoD 7730.47-M (Reference (a)). The purpose of the overall Manual, in accordance with the authority in DoD Directive (DoDD) 5124.02 (Reference (b)), is to implement the policy in DoDD 7730.47 (Reference (c)) and to assign responsibilities and prescribe procedures for managing DIBRS.

b. Volume. This Volume provides instructions for creating DIBRS offense information including the State, offense, property description, and prison facility codes and the data element dictionary.

2. APPLICABILITY. This Volume applies to OSD, the Military Departments, the Office of the Chairman of the Joint Chiefs of Staff and the Joint Staff, the Combatant Commands, the Office of the Inspector General of the Department of Defense, the Defense Agencies, the DoD Field Activities, and all other organizational entities within the Department of Defense (hereafter referred to collectively as the "DoD Components").

Document History

October 19, 2020
Defense Incident-Based Reporting System (DIBRS): Supporting Codes
PURPOSE a. Manual. This Manual is composed of two volumes, each containing its own purpose, and reissues DoD 7730.47-M (Reference (a)). The purpose of the overall Manual, in accordance with the...
June 29, 2018
Defense Incident-Based Reporting System (DIBRS): Supporting Codes
PURPOSE a. Manual. This Manual is composed of two volumes, each containing its own purpose, and reissues DoD 7730.47-M (Reference (a)). The purpose of the overall Manual, in accordance with the...
Defense Incident-Based Reporting System (DIBRS): Supporting Codes
PURPOSE a. Manual. This Manual is composed of two volumes, each containing its own purpose, and reissues DoD 7730.47-M (Reference (a)). The purpose of the overall Manual, in accordance with the...
DODD 7730.47-M VOL 2 CE-01
May 10, 2013
Defense Incident-Based Reporting System (DIBRS): Supporting Codes
PURPOSE a. Manual. This Manual is composed of two volumes, each containing its own purpose, and reissues DoD 7730.47-M (Reference (a)). The purpose of the overall Manual, in accordance with the...
December 7, 2010
Defense Incident-Based Reporting System (DIBRS): Supporting Codes
PURPOSE a. Manual. This Manual is composed of two volumes, each containing its own purpose, and reissues DoD 7730.47-M (Reference (a)). The purpose of the overall Manual, in accordance with the...

References

Advertisement