BSI - BS 5163

Specification for double flanged cast iron wedge gate valves for waterworks purposes

inactive
Buy Now
Organization: BSI
Publication Date: 14 October 1974
Status: inactive
ICS Code (Gate valves): 23.060.30
scope:

Nominal diameter range DN 50 to 600 in nominal pressure ratings PN 10 and 16. Meets the special requirements of the Water Distribution Industry.

Document History

October 31, 1986
Specification for Predominantly Key-Operated Cast Iron Gate Valves for Waterworks Purposes
Two types of valves in the range of sizes DN 50 to DN 600 for nominal pressures PN 10, PN 16 and PN 25. Type A valves are for T-key operation only and type B valves, which are designed for heavier...
BS 5163
October 14, 1974
Specification for double flanged cast iron wedge gate valves for waterworks purposes
Nominal diameter range DN 50 to 600 in nominal pressure ratings PN 10 and 16. Meets the special requirements of the Water Distribution Industry.

References

Advertisement