BSI - BS 5163

Specification for Predominantly Key-Operated Cast Iron Gate Valves for Waterworks Purposes

inactive
Buy Now
Organization: BSI
Publication Date: 31 October 1986
Status: inactive
Page Count: 22
ICS Code (Gate valves): 23.060.30
scope:

Two types of valves in the range of sizes DN 50 to DN 600 for nominal pressures PN 10, PN 16 and PN 25. Type A valves are for T-key operation only and type B valves, which are designed for heavier duty than type A valves, are usually for key/bar operation.

Document History

BS 5163
October 31, 1986
Specification for Predominantly Key-Operated Cast Iron Gate Valves for Waterworks Purposes
Two types of valves in the range of sizes DN 50 to DN 600 for nominal pressures PN 10, PN 16 and PN 25. Type A valves are for T-key operation only and type B valves, which are designed for heavier...
October 14, 1974
Specification for double flanged cast iron wedge gate valves for waterworks purposes
Nominal diameter range DN 50 to 600 in nominal pressure ratings PN 10 and 16. Meets the special requirements of the Water Distribution Industry.

References

Advertisement