DSF/prEN 331

Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings

pending
Organization: DS
Status: pending
Page Count: 43
ICS Code (Ball and plug valves): 23.060.20
ICS Code (Globe valves): 23.060.10
scope:

1.1 This European standard specifies the general requirements for the construction, performance and safety of ball valves and closed bottom taper plug valves. It also details the test methods and marking requirements. It applies to metallic valves for domestic and commercial not directly buried installations inside or outside of buildings, using gases of the first, second and third family (specified in EN 437) and working up to 0,2 x 105 Pa, 0,5 x 105 Pa, 1 x 105Pa. 5 x 105 Pa and 20 x 105Pa. NOTE ""Not directly buried"" within the context of this standard means that valves below ground are not in direct contact with earth or other materials e.g. that they are in a protected encasement. 1.2 Valve nominal sizes (DN) covered by this European standard are as follows: 6, 8, 10, 12, 15, 20, 25, 32, 40, 50.

Document History

January 11, 2016
Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings
1.1 This European Standard specifies the characteristics for the construction, performance and safety of ball valves and closed bottom taper plug valves. It also details the test methods and marking...
February 8, 2011
Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings
Replace the second paragraph of clause 1.1 with the following: ""It applies to metallic valves for domestic and commercial not directly buried installations inside or outside of buildings, using...
March 12, 1998
Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings
This European standard specifes the general requirements for the construction, performance and safety of ball valves and closed bottom taper plug valves. It also details the test methods and marking...
DSF/prEN 331
Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings
1.1 This European standard specifies the general requirements for the construction, performance and safety of ball valves and closed bottom taper plug valves. It also details the test methods and...
Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings
1.1 This European standard specifies the characteristics for the construction, performance and safety of ball valves and closed bottom taper plug valves. It also details the test methods and marking...
Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings
Replace the second paragraph of clause 1.1 with the following: ""It applies to metallic valves for domestic and commercial not directly buried installations inside or outside of buildings, using...
Advertisement