DSF/EN 331/prA1

Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings

pending
Organization: DS
Status: pending
Page Count: 22
ICS Code (Globe valves): 23.060.10
ICS Code (Gas supply systems): 91.140.40
scope:

Replace the second paragraph of clause 1.1 with the following: ""It applies to metallic valves for domestic and commercial not directly buried installations inside or outside of buildings, using gases of the first, second and third family (specified in EN 437) and working up to 0,2 ´ 105 Pa, 0,5 ´ 105 Pa and 5 ´ 105 Pa.

Document History

January 11, 2016
Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings
1.1 This European Standard specifies the characteristics for the construction, performance and safety of ball valves and closed bottom taper plug valves. It also details the test methods and marking...
February 8, 2011
Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings
Replace the second paragraph of clause 1.1 with the following: ""It applies to metallic valves for domestic and commercial not directly buried installations inside or outside of buildings, using...
March 12, 1998
Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings
This European standard specifes the general requirements for the construction, performance and safety of ball valves and closed bottom taper plug valves. It also details the test methods and marking...
Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings
1.1 This European standard specifies the general requirements for the construction, performance and safety of ball valves and closed bottom taper plug valves. It also details the test methods and...
Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings
1.1 This European standard specifies the characteristics for the construction, performance and safety of ball valves and closed bottom taper plug valves. It also details the test methods and marking...
DSF/EN 331/prA1
Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings
Replace the second paragraph of clause 1.1 with the following: ""It applies to metallic valves for domestic and commercial not directly buried installations inside or outside of buildings, using...
Advertisement