ISO 7046-1

Countersunk Flat Head Screws (Common Head Style) with Type H or Type Z Cross Recess - Product Grade A - Part 1: Steel of Property Class 4.8

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1994
Status: inactive
Page Count: 7
ICS Code (Bolts, screws, studs): 21.060.10

Document History

September 1, 2011
Countersunk flat head screws (common head style) with type H or type Z cross recess — Product grade A — Part 1: Steel screws of property class 4.8
This part of ISO 7046 specifies the characteristics of countersunk flat head screws with threads from M1,6 to M10 inclusive, of product grade A and property class 4.8, and with type H or type Z cross...
ISO 7046-1
January 1, 1994
Countersunk Flat Head Screws (Common Head Style) with Type H or Type Z Cross Recess - Product Grade A - Part 1: Steel of Property Class 4.8
A description is not available for this item.

References

Advertisement