ISO 7046-1

Countersunk flat head screws (common head style) with type H or type Z cross recess — Product grade A — Part 1: Steel screws of property class 4.8

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2011
Status: active
Page Count: 10
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This part of ISO 7046 specifies the characteristics of countersunk flat head screws with threads from M1,6 to M10 inclusive, of product grade A and property class 4.8, and with type H or type Z cross recess.

If, in special cases, specifications other than those listed in this part of ISO 7046 are required, they can be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898-1 and ISO 965-2.

Document History

ISO 7046-1
September 1, 2011
Countersunk flat head screws (common head style) with type H or type Z cross recess — Product grade A — Part 1: Steel screws of property class 4.8
This part of ISO 7046 specifies the characteristics of countersunk flat head screws with threads from M1,6 to M10 inclusive, of product grade A and property class 4.8, and with type H or type Z cross...
January 1, 1994
Countersunk Flat Head Screws (Common Head Style) with Type H or Type Z Cross Recess - Product Grade A - Part 1: Steel of Property Class 4.8
A description is not available for this item.

References

Advertisement