IEC 60404-8-4
Magnetic materials – Part 8-4: Specifications for individual materials – Cold-rolled non-oriented electrical steel strip and sheet delivered in the fully-processed state
| Organization: | IEC |
| Publication Date: | 1 May 2013 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Magnetic materials): | 29.030 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This part of IEC 60404 defines the grades of cold-rolled non-oriented electrical steel strip and sheet in nominal thicknesses of 0,35 mm, 0,50 mm, 0,65 mm and 1,00 mm. In particular, it specifies general requirements, the magnetic properties, geometric characteristics and tolerances, and technological characteristics, as well as the inspection procedure.
This standard gives in Table 2 the magnetic properties of cold-rolled non-oriented electrical steel strip and sheet of nominal thickness 0,47 mm for use at 60 Hz only.
This standard applies to materials supplied in the fully annealed condition intended for the construction of magnetic circuits. It does not apply to semi-processed material.
These magnetic materials correspond to class C.21 of IEC 60404-1.
Document History