IEC 60404-8-4

Magnetic Materials Part 8: Specifications for Individual Materials Section Four - Specification for Cold-Rolled Non-Oriented Magnetic Steel Sheet and Strip

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1986
Status: inactive
Page Count: 32
ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): 17.220

Document History

September 1, 2022
Magnetic materials – Part 8-4: Specifications for individual materials – Cold-rolled non-oriented electrical steel strip and sheet delivered in the fully-processed state
This part of IEC 60404 defines the grades of cold-rolled non-oriented electrical steel strip and sheet in nominal thicknesses of 0,35 mm, 0,47 mm, 0,50 mm, 0,65 mm and 1,00 mm. In particular, it...
May 1, 2013
Magnetic materials – Part 8-4: Specifications for individual materials – Cold-rolled non-oriented electrical steel strip and sheet delivered in the fully-processed state
This part of IEC 60404 defines the grades of cold-rolled non-oriented electrical steel strip and sheet in nominal thicknesses of 0,35 mm, 0,50 mm, 0,65 mm and 1,00 mm. In particular, it specifies...
May 1, 1998
Magnetic Materials - Part 8-4: Specifications for Individual Materials - Cold-Rolled Non-Oriented Electrical Steel Sheet and Strip Delivered in the Fully-Processed State
This part of IEC 60404 defines the grades of cold-rolled non-oriented electrical steel sheet and strip in nominal thicknesses of 0,35 mm, 0,50 mm, 0,65 mm and 1,00 mm. In particular, it specifies...
IEC 60404-8-4
January 1, 1986
Magnetic Materials Part 8: Specifications for Individual Materials Section Four - Specification for Cold-Rolled Non-Oriented Magnetic Steel Sheet and Strip
A description is not available for this item.
Advertisement