BSI - BS 4788

Specification for rating and testing of refrigerated dehumidifiers

inactive
Buy Now
Organization: BSI
Publication Date: 29 August 1972
Status: inactive
ICS Code (Refrigerating technology): 27.200
scope:

Specifies test conditions for determining performance characteristics of dehumidifiers of the refrigerated type. Prescribes standard conditions on which ratings are based together with methods of testing to be applied.

Document History

May 31, 1989
Rating and Performance of Dehumidifiers Incorporating Electrically Operated Refrigeration Systems
Rating capacity and electrical input and operational performance, and the conditions on which the ratings are based. Methods of test for determination of ratings and performance of units up to 25 kW...
BS 4788
August 29, 1972
Specification for rating and testing of refrigerated dehumidifiers
Specifies test conditions for determining performance characteristics of dehumidifiers of the refrigerated type. Prescribes standard conditions on which ratings are based together with methods of...
Advertisement