BSI - BS 4788
Rating and Performance of Dehumidifiers Incorporating Electrically Operated Refrigeration Systems
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 May 1989 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Refrigerating technology): | 27.200 |
scope:
Rating capacity and electrical input and operational performance, and the conditions on which the ratings are based. Methods of test for determination of ratings and performance of units up to 25 kW input.
Document History
BS 4788
May 31, 1989
Rating and Performance of Dehumidifiers Incorporating Electrically Operated Refrigeration Systems
Rating capacity and electrical input and operational performance, and the conditions on which the ratings are based. Methods of test for determination of ratings and performance of units up to 25 kW...
August 29, 1972
Specification for rating and testing of refrigerated dehumidifiers
Specifies test conditions for determining performance characteristics of dehumidifiers of the refrigerated type. Prescribes standard conditions on which ratings are based together with methods of...