BSI - BS 5990
Specification for direct gas fired forced convection air heaters for space heating (60 kW up to 2 MW input): safety and performance requirements (excluding electrical requirements) (2nd family gases)
inactive
| Organization: | BSI |
| Publication Date: | 31 March 1981 |
| Status: | inactive |
| ICS Code (Gas heaters): | 97.100.20 |
scope:
Safety and performance requirements and methods of test for flueless space heating appliances, intended for industrial and commercial applications operating on 2nd family gas.
Document History
July 20, 2006
Specification for direct gas-fired forced convection air heaters with rated heat inputs greater than 330 kW but not exceeding 2 MW for industrial and commercial space heating - Safety and performance requirements (excluding electrical requirements) (2nd family gases)
A description is not available for this item.
March 30, 1990
Direct Gas-Fired Forced Convection Air Heaters with Rated Heat Inputs up to 2 MW for Industrial and Commercial Space Heating Safety and Performance Requirements (Excluding Electrical Requirements) (2nd Family Gases)
A description is not available for this item.
BS 5990
March 31, 1981
Specification for direct gas fired forced convection air heaters for space heating (60 kW up to 2 MW input): safety and performance requirements (excluding electrical requirements) (2nd family gases)
Safety and performance requirements and methods of test for flueless space heating appliances, intended for industrial and commercial applications operating on 2nd family gas.