DS/EN 60794-2-31

Optical fibre cables – Part 2-31: Indoor cables – Detailed specification for optical fibre ribbon cables for use in premises cabling

active, Most Current
Buy Now
Organization: DS
Publication Date: 13 March 2013
Status: active
Page Count: 14
ICS Code (Fibres and cables): 33.180.10
scope:

This part of the IEC 60794 series presents the detailed requirements specific to indoor optical fibre ribbon cables to ensure compatibility with ISO/IEC 11801. The requirements of the family specification IEC 60794-2-30 are applicable to cables covered by this standard. The particular requirements detailed in Clause 4 either define a specific option relative to the requirements of IEC 60794-2-30 or define additional requirements.

Document History

DS/EN 60794-2-31
March 13, 2013
Optical fibre cables – Part 2-31: Indoor cables – Detailed specification for optical fibre ribbon cables for use in premises cabling
This part of the IEC 60794 series presents the detailed requirements specific to indoor optical fibre ribbon cables to ensure compatibility with ISO/IEC 11801. The requirements of the family...
February 14, 2006
Optical fibre cables - Part 2-31: Indoor cables - Detailed specification for optical fibre ribbon cables for use in premises cabling
This part of 60794 is a detailed specification. It presents the detailed requirements specific to optical fibre ribbon cables for use in premises cabling to ensure compatibility with ISO 11801 (1)1....
Optical fibre cables – Part 2-31: Indoor cables – Detailed specification for optical fibre ribbon cables for use in premises cabling
This International Standard presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology...
Optical fibre cables -- Part 2-31: Indoor cables - Detailed specification for optical fibre ribbon cables for use in premises cabling
This part of the IEC 60794 series presents the detailed requirements specific to indoor optical fibre ribbon cables to ensure compatibility with ISO/IEC 11801. The requirements of the family...
Optical fibre cables -- Part 2-31: Indoor optical fibre cables - Detailed specification for optical fibre ribbon cables for use in premises cabling
This Standard presents the detailed requirements specific to this type of cable to ensure compatibility with ISO/IEC 11801, Information technology - Generic cabling for customers premises. The...

References

Advertisement