DIN ISO 11110

Winter-sports equipment - Test devices for the setting of the functional unit ski/boot/binding - Requirements and tests (ISO/DIS 11110:2013)

inactive
Organization: DIN
Publication Date: 1 May 2013
Status: inactive
Page Count: 10
ICS Code (Winter sports equipment): 97.220.20

Document History

May 1, 2016
Winter-sports equipment - Test devices for the setting of the functional unit ski/boot/binding - Requirements and tests (ISO 11110:2015)
Diese Internationale Norm legt die Prüfungen und Anforderungen an Geräte fest, die zur Bestimmung der Auslösemomente von Skibindungen im Einzelhandel, Verleih und sonstigen Einrichtungen verwendet...
DIN ISO 11110
May 1, 2013
Winter-sports equipment - Test devices for the setting of the functional unit ski/boot/binding - Requirements and tests (ISO/DIS 11110:2013)
A description is not available for this item.
November 1, 1997
Winter-sports equipment - Test devices for the setting of the functional unit ski/boot/binding - Requirements and tests (ISO 11110:1997)
A description is not available for this item.

References

Advertisement