DIN ISO 11110
Winter-sports equipment - Test devices for the setting of the functional unit ski/boot/binding - Requirements and tests (ISO 11110:1997)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 November 1997 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Winter sports equipment): | 97.220.20 |
Document History
May 1, 2016
Winter-sports equipment - Test devices for the setting of the functional unit ski/boot/binding - Requirements and tests (ISO 11110:2015)
Diese Internationale Norm legt die Prüfungen und Anforderungen an Geräte fest, die zur Bestimmung der Auslösemomente von Skibindungen im Einzelhandel, Verleih und sonstigen Einrichtungen verwendet...
May 1, 2013
Winter-sports equipment - Test devices for the setting of the functional unit ski/boot/binding - Requirements and tests (ISO/DIS 11110:2013)
A description is not available for this item.
DIN ISO 11110
November 1, 1997
Winter-sports equipment - Test devices for the setting of the functional unit ski/boot/binding - Requirements and tests (ISO 11110:1997)
A description is not available for this item.