FORD WSB-M4D724-A4
STYRENE/MALEIC ANHYDRIDE (SMA) COPOLYMER, RUBBER MODIFIED MOLDING COMPOUND, 20% GLASS FIBER REINFORCED BLEND WITH 10% MAXIMUM PMMA REGRIND AND 20% MAXIMUM RECLAIM AND/OR REGRIND ***TO BE USED WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 3 April 2013 |
| Status: | active |
| Page Count: | 5 |
scope:
The material defined by this specification is a molding compound based on a rubber modified styrene/maleic anhydride copolymer (SMA), reinforced with 20% glass fiber blended with 0 - 10% acrylic regrind and 0 - 20% manufactured reclaim or regrind or any combination of reclaim or regrind which totals up to a maximum of 20% of the molding compound by weight (see paragraph 5.4 for definitions of regrind, reclaim or recyclate). The glass fibers are coated with a non-PVA (polyvinyl acetate) binding agent. The final material blend (containing 20% reclaimed SMA) shall not exceed 0.1% PVC+ABS skin and 0.1% polyurethane foam.
Document History